EN
  • EN
  • DE

STM8S003K3T6C

Part No STM8S003K3T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 031409-STM8S003K3T6C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8S003K3
Introduction Date July 12, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S003K3T6C CAD Model

Description

The STM8S003K3T6C is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of embedded applications. This microcontroller is part of the STM8S Value Line series that offers an excellent balance between cost and features, making it an ideal choice for budget-conscious yet demanding projects.

Key Features

  • Core: STM8 core operating at up to 16 MHz.
  • Program Memory: 8 KB Flash memory with read-while-write support.
  • Data Storage: 1 KB RAM and 128 bytes of EEPROM.
  • I/O Ports: Up to 28 I/O pins, providing a mix of GPIOs, which include 5V tolerant and high sink capabilities.
  • Timers: Advanced control timer, two general-purpose timers, and an 8-bit basic timer.
  • Communication Interfaces: Integrated UART, SPI, and I2C interfaces for serial communication.
  • Analog Features: 10-bit ADC with up to five channels and a single analog comparator.
  • Supply Voltage: 2.95V to 5.5V operating range.
  • Temperature Range: Industrial temperature range from -40°C to 85°C.

Applications

The STM8S003K3T6C is suitable for a broad array of applications due to its rich set of peripherals and interfaces. Typical applications include:

  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Automotive systems
  • Lighting control
  • Power management systems

Development Support

STMicroelectronics provides extensive support for the STM8S003K3T6C with development tools and software libraries. The STM8S series is supported by the ST Visual Develop (STVD) IDE and the ST Visual Programmer (STVP). Additionally, there are various starter kits and development boards available to expedite the prototyping process and reduce time-to-market.

With its robust set of features and support for multiple communication protocols, the STM8S003K3T6C stands as a cost-effective solution for designers looking to implement a microcontroller with a small footprint, low power consumption, and a high degree of functionality.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7722 $50.1930
160+ $0.6336 $101.3760
245+ $0.6138 $150.3810
340+ $0.5940 $201.9600
440+ $0.5742 $252.6480
585+ $0.5148 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,220 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess