EN
  • EN
  • DE

LC87F7DJ2CVUEM2H

Part No LC87F7DJ2CVUEM2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 192KB FLASH 100QIPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Number of I/O 29
Family Name LC87F
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 660
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876786-LC87F7DJ2CVUEM2H
Ultra Librarian 3D Model Ultra Librarian LC87F7DJ2CVUEM2H CAD Model

Description

ON Semiconductor LC87F7DJ2CVUEM2H Microcontroller

The LC87F7DJ2CVUEM2H is a sophisticated microcontroller unit (MCU) from ON Semiconductor, designed to cater to a wide range of applications in the modern electronics industry. This high-performance MCU is based on a proprietary core architecture that delivers efficient processing capabilities, making it an ideal choice for embedded systems that require reliable and consistent performance.

At the heart of the LC87F7DJ2CVUEM2H lies an advanced 8-bit CPU core, which provides a perfect balance between power consumption and processing speed. The core operates at a frequency that ensures swift execution of instructions, leading to a responsive and smooth operation of the associated electronic system. This makes the MCU a suitable option for applications such as automotive control systems, consumer electronics, and industrial automation.

The LC87F7DJ2CVUEM2H is equipped with a rich set of integrated features that enhance its functionality and ease of use. It includes a generous amount of on-chip memory, both in terms of Flash and RAM, allowing developers to store complex programs and process sizable amounts of data with ease. The presence of Flash memory also facilitates in-system programming and firmware updates, ensuring the MCU can adapt to evolving software requirements over time.

In terms of connectivity, this MCU provides multiple communication interfaces, such as UART, SPI, and I2C, enabling it to connect with a variety of peripherals and other microcontrollers. This connectivity is essential for creating networked devices in the Internet of Things (IoT) ecosystem or for complex systems requiring multiple communication channels.

Additional features of the LC87F7DJ2CVUEM2H include an array of input/output ports, analog-to-digital converters (ADCs), and timers, which further extend its applicability across different domains. The inclusion of built-in watchdog timers and power-on reset functions ensures that the system remains stable and reliable under various operating conditions.

Overall, the LC87F7DJ2CVUEM2H from ON Semiconductor is a versatile and powerful MCU that provides developers with a robust platform for creating sophisticated electronic products. Its combination of processing power, memory capacity, and integrated peripherals makes it a go-to choice for engineers looking to develop high-quality, reliable, and efficient electronic solutions.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess