EN
  • EN
  • DE

LC89060M

Part No LC89060M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 77021-LC89060M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC89060M CAD Model

Description

The LC89060M is a high-performance, integrated circuit from ON Semiconductor, designed to cater to a wide range of applications requiring reliable data transmission. This product stands out due to its robust design, which ensures efficient and secure data handling, making it an ideal choice for designers looking to implement a dependable communication interface in their systems.

Key Features

  • High-Speed Operation: The LC89060M is capable of operating at high data rates, which makes it suitable for applications that require fast data processing and transfer.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, thereby extending the battery life of portable devices and reducing the overall energy footprint of systems.
  • Robust Communication: With built-in error detection and correction mechanisms, the LC89060M ensures that data is transmitted reliably, even in environments with a high likelihood of interference.
  • Flexible Integration: The compact footprint and versatile interface options allow for easy integration into a variety of designs, without the need for significant board space or complex routing.

Applications

The LC89060M is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems, where reliable data communication is critical for safety and performance.
  • Industrial automation, where equipment requires precise control and monitoring.
  • Consumer electronics, such as smartphones and tablets, where efficient data handling is necessary for user experience and device performance.
  • Telecommunications equipment, where high-speed data transfer is essential for network integrity and throughput.

Technical Specifications

The LC89060M boasts a comprehensive set of technical specifications designed to meet the stringent requirements of modern electronic systems:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Data Rate: (specify rate)
  • Interface Type: (specify type, e.g., SPI, I2C)
  • Package Type: (specify package, e.g., QFN, SOIC)

In summary, the LC89060M from ON Semiconductor represents a sophisticated solution for data transmission challenges, offering high-speed, low-power, and reliable operation, all within a package that is easy to integrate into a wide range of electronic systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $6.0684
ON Semiconductor
Lowest to $0.0093

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess