EN
  • EN
  • DE

LC898212XD-SH

Part No LC898212XD-SH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR AF 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Applications Camera
Supply Voltage - Operating 2.6 V to 3.6 V
Voltage - Load 2.6 V to 3.6 V
Mounting SMD (SMT)
Case / Package 12-WLP (1.77x1.37)
Win Source Part Number 1051861-LC898212XD-SH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC898212XD-SH CAD Model

Description

ON Semiconductor LC898212XD-SH: Autofocus Actuator Driver

The ON Semiconductor LC898212XD-SH is a state-of-the-art autofocus actuator driver designed for precision control in camera modules, particularly those found in smartphones, tablets, and digital cameras. This compact, high-performance integrated circuit (IC) is engineered to deliver smooth and rapid focusing capabilities, enhancing the overall image quality and user experience.

Key Features

  • High Precision Control: With its advanced algorithms, the LC898212XD-SH provides precise control over the lens position, enabling sharp images even in challenging photographic conditions.
  • Fast Response Time: The driver boasts an exceptional response time, ensuring that the autofocus function reacts quickly to changes in the scene or subject movement.
  • Low Power Consumption: Designed with efficiency in mind, the IC maintains low power consumption, which is critical for battery-powered devices.
  • Compact Size: The small footprint of the LC898212XD-SH makes it an ideal choice for the increasingly slim and compact design requirements of modern portable electronics.
  • Integrated Closed Loop System: The driver includes a closed-loop system with a Hall sensor feedback, which contributes to its accurate and consistent focusing performance.

Applications

The LC898212XD-SH is versatile and can be used in a variety of applications where autofocus functionality is essential. It is particularly suited for:

  • Smartphone cameras
  • Tablet cameras
  • Compact digital cameras
  • Webcams

Technical Specifications

The driver operates within a wide temperature range, ensuring reliability across different environments. It supports various actuator types, including voice coil motors (VCMs), which are commonly used for lens movement in camera modules. The IC also comes with an I2C interface for communication, allowing for easy integration into existing camera systems.

In conclusion, the ON Semiconductor LC898212XD-SH autofocus actuator driver is a superior solution for manufacturers looking to enhance the autofocus capabilities of their camera products. With its blend of speed, precision, and low power consumption, it is set to become an indispensable component in the next generation of camera technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9535 $61.9775
150+ $0.7824 $117.3600
230+ $0.7579 $174.3170
315+ $0.7334 $231.0210
410+ $0.7091 $290.7310
550+ $0.6357 $349.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess