EN
  • EN
  • DE

LE25S40AFDTWG

Part No LE25S40AFDTWG
Manufacturer ON Semiconductor
Catalog Flash
Description 4M-bit (512K x 8) Serial Flash Memory | IC FLASH 4M SPI 40MHZ 8VSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40MHz
Write Cycle Time - Word, Page 1ms
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 90°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-VSOIC
Family Part Number LE25S40
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1195970-LE25S40AFDTWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE25S40AFDTWG CAD Model

Description

ON Semiconductor LE25S40AFDTWG Overview

The LE25S40AFDTWG is a high-performance, 4-Mbit serial Flash memory device produced by ON Semiconductor. This product is designed to provide a reliable storage solution for a wide range of applications that require data and program code storage. It is an ideal component for use in consumer electronics, mobile devices, and industrial systems where efficient, low-power non-volatile memory is critical.

Key Features

  • Memory Capacity: The device offers a substantial 4 Mbits of storage capacity, sufficient for various applications that require the storage of user preferences, firmware updates, or small application code.
  • Serial Interface: It utilizes a serial peripheral interface (SPI) which ensures high-speed data transfer and simplicity in the system design, allowing for easy integration into various circuit designs.
  • Supply Voltage Range: The LE25S40AFDTWG operates over a wide supply voltage range, making it versatile for use in systems with different power requirements.
  • Low Power Consumption: This memory device is optimized for low power consumption, which is essential for battery-powered devices, helping to extend the operational lifespan of the product it's used within.
  • High Reliability: ON Semiconductor's commitment to quality means this Flash memory is designed to retain data reliably over an extended period, with endurance and data retention characteristics that meet the needs of demanding applications.

Applications

The LE25S40AFDTWG is suitable for a multitude of applications, including but not limited to:

  • Consumer Electronics (e.g., set-top boxes, smart TVs)
  • Mobile Devices (e.g., smartphones, tablets)
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Industrial Control Systems
  • Medical Devices

Product Specifications

ON Semiconductor's LE25S40AFDTWG comes in a compact 8-pin SOP package, which is conducive to space-constrained applications. The device also features fast read speeds and supports various industry-standard protocols and commands for ease of use and integration.

In summary, the LE25S40AFDTWG from ON Semiconductor is a robust and reliable serial Flash memory device that provides designers with a flexible and efficient storage solution for a broad array of electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $32.6415
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Intel
Contact for details
Lowest to $192.5004
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess