EN
  • EN
  • DE

LE25S40AMCTWG

Part No LE25S40AMCTWG
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC  /  FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC/SOPJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 1ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 90°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC/SOPJ
Base Product Number LE25S40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names ONSONSLE25S40AMCTWG,2156-LE25S40AMCTWG-OS
Standard Package 2,000
Win Source Part Number 1156501-LE25S40AMCTWG
Ultra Librarian 3D Model Ultra Librarian LE25S40AMCTWG CAD Model

Description

ON Semiconductor LE25S40AMCTWG EEPROM

The LE25S40AMCTWG from ON Semiconductor is a high-performance 4-Mbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide range of applications. This EEPROM is designed to retain data reliability over an extended period, making it an ideal choice for applications that require data integrity and stability.

With a simple serial interface, the LE25S40AMCTWG enables easy integration into various microcontroller-based systems. It supports the standard SPI protocol, allowing for high-speed data transfer rates that are essential for applications requiring quick access to stored data. The device operates over a wide voltage range of 2.5V to 5.5V, providing flexibility in power supply design and compatibility with both 3.3V and 5V logic levels.

One of the key features of this EEPROM is its low power consumption, which makes it suitable for battery-operated and power-sensitive applications. The LE25S40AMCTWG also includes a write protection mechanism that prevents unintended data alterations, ensuring the safety of critical data during power fluctuations or system malfunctions.

The device comes in a compact 8-pin SOP package, which is widely accepted in the industry and suitable for space-constrained designs. Its small footprint allows for efficient use of PCB real estate, which is crucial for modern electronic devices that demand miniaturization without compromising on functionality.

With a wide operating temperature range, the LE25S40AMCTWG is designed to perform reliably in harsh environments, making it a versatile choice for industrial, automotive, and consumer electronics applications. Its endurance and data retention capabilities are testament to ON Semiconductor's commitment to providing high-quality memory solutions that meet the evolving needs of the electronics industry.

In summary, the LE25S40AMCTWG EEPROM from ON Semiconductor is a resilient and efficient memory component that offers ease of integration, low power consumption, and robust data retention characteristics, making it a top choice for designers and engineers looking to incorporate reliable non-volatile memory into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,527 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess