EN
  • EN
  • DE

CAV25M01VE-GT3

Part No CAV25M01VE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 1MBIT SPI 10MHZ 8SOIC  /  EEPROM Memory IC 1Mb (128K x 8) SPI 10 MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAV25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names ONSONSCAV25M01VE-GT3,2156-CAV25M01VE-GT3-OS
Standard Package 3,000
Win Source Part Number 990061-CAV25M01VE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV25M01VE-GT3 CAD Model

Description

ON Semiconductor CAV25M01VE-GT3

The ON Semiconductor CAV25M01VE-GT3 is a cutting-edge automotive-grade CMOS image sensor designed to enhance the visual capabilities of a wide range of automotive applications. This high-performance sensor is meticulously engineered to meet the rigorous standards of the automotive industry, offering exceptional image quality and reliability in a variety of lighting conditions.

Key Features:

  • High Resolution: The CAV25M01VE-GT3 boasts a 2.5 Megapixel resolution, providing crisp and clear images that are essential for advanced driver-assistance systems (ADAS) and other automotive safety and convenience features.
  • Superior Low-Light Performance: With its enhanced sensitivity, this image sensor is capable of capturing high-quality images even in low-light environments, making it ideal for night vision and other challenging lighting scenarios.
  • Wide Dynamic Range (WDR): The sensor's WDR capabilities ensure that it can handle scenes with high contrast, capturing details in both bright and dark areas of the image.
  • Frame Rate: It offers a high frame rate, which is crucial for real-time image processing and smooth video capture in dynamic automotive environments.
  • Automotive Grade: As an AEC-Q100 qualified device, the CAV25M01VE-GT3 meets the stringent quality and reliability requirements necessary for automotive applications.

Applications:

The versatility of the CAV25M01VE-GT3 makes it suitable for a variety of applications within the automotive sector, including but not limited to:

  • Rear-view and surround-view cameras for parking assistance
  • Lane departure warning systems
  • Traffic sign recognition
  • Adaptive cruise control
  • Occupant and pedestrian detection systems

ON Semiconductor's CAV25M01VE-GT3 image sensor is a testament to the company's commitment to providing advanced solutions that enhance the safety and functionality of modern vehicles. Its robust design and advanced imaging capabilities make it a top choice for automotive manufacturers seeking to incorporate high-quality vision systems into their products.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0684 $52.1628
40+ $2.5177 $100.7080
62+ $2.4390 $151.2180
85+ $2.3603 $200.6255
110+ $2.2816 $250.9760
147+ $2.0456 $300.7032
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess