EN
  • EN
  • DE

FS32K116LFT0VFMR

Part No FS32K116LFT0VFMR
Manufacturer NXP / Nexperia
Catalog Integrated Circuits (ICs)
Description S32K116, M0+, FLASH 128K, RAM 17
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)EmbeddedMicrocontrollers
Mfr NXP USA Inc.
Series S32K
Packaging Tape & Reel (TR)
Part Status Active
Core Processor ARM? Cortex?-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 17K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Supplier Device Package 32-HVQFN (5x5)
Package / Case 32-VFQFN Exposed Pad
Base Product Number FS32K116
Ultra Librarian 3D Model Ultra Librarian FS32K116LFT0VFMR CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 8-SO
Need more? Email Us
Infineon Technologies
88EA1512B2-NNP2A000
Lowest to $12.9702
Analog Devices Inc.
IC OPAMP GP 180MHZ RRO 8SO
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 100MA 8-DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Kingston
32GB 200 BALL LPDDR4 4266MH
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 36-SSOP
Need more? Email Us
Analog Devices Inc.
IC REG PUSH-PULL ADJ 1A 16SO
Need more? Email Us
Texas Instruments
SIMPLE SWITCHER SYNCHRONOUS BUCK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4494 $51.5952
19+ $5.2918 $100.5442
30+ $5.1264 $153.7920
41+ $4.9611 $203.4051
53+ $4.7957 $254.1721
70+ $4.2996 $300.9720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess