EN
  • EN
  • DE
  • IT

LM2576D2T-5G

Part No LM2576D2T-5G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0821+
Reference case TO-263
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 724549-LM2576D2T-5G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2576D2T-5G CAD Model

Description

ON Semiconductor LM2576D2T-5G Voltage Regulator

The LM2576D2T-5G is a highly efficient, monolithic integrated circuit voltage regulator designed by ON Semiconductor. This device provides a simple, robust solution for generating a regulated 5V output with a maximum output current of 3A. It is an ideal choice for a wide range of applications, including consumer electronics, office equipment, and industrial machinery that require a stable and reliable power supply.

The LM2576D2T-5G operates within an input voltage range of 4V to 40V, making it versatile for use with various input sources. The regulator features a fixed 5V output with an impressive accuracy of ±4% over line and load conditions. Its high efficiency is attributed to the use of a simple and effective buck converter topology, which employs a switch-mode design to minimize power loss during voltage conversion.

One of the key advantages of the LM2576D2T-5G is its ease of use. It requires a minimal number of external components to function, which simplifies the design and reduces the overall system cost. The regulator includes an internal oscillator, a temperature-compensated reference, a high-gain error amplifier, a current limit circuit, and an automatic thermal shutdown feature to protect against over-temperature conditions.

The device is packaged in a TO-263 package, known for its thermal efficiency and space-saving design. This makes the LM2576D2T-5G suitable for compact and densely populated PCBs where space is at a premium. Additionally, its ability to offer a high power density further enhances its appeal for modern electronic applications.

In summary, the LM2576D2T-5G from ON Semiconductor is a reliable and efficient solution for generating a regulated 5V power supply. With its simple design, high efficiency, and robust protection features, this voltage regulator is an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9518 $50.7468
63+ $1.6015 $100.8945
97+ $1.5514 $150.4858
134+ $1.5014 $201.1876
173+ $1.4514 $251.0922
231+ $1.3012 $300.5772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess