EN
  • EN
  • DE

LM2903SNG

Part No LM2903SNG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Low Offset Voltage Dual Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, TTL
Dual Supply Voltage (±) ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 250nA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 1mA
Operating Temperature Range -40°C ~ 105°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 1198223-LM2903SNG
Manufacturer Homepage www.onsemi.com
Family Name LM2903
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2903SNG CAD Model

Description

    

The ON Semiconductor LM2903SNG is a precision device designed to fulfill a wide array of applications that require voltage comparison. This dual differential comparator is a highly versatile component that can be used in various circuits to compare the voltage levels of two inputs and provide a digital output to indicate which input is higher.

    

Key Features

  
        
  • Wide Operating Voltage Range: The LM2903SNG operates from a single power supply over a wide range of voltages, from 2V to 36V, or dual supplies of ±1V to ±18V, making it suitable for battery-operated devices as well as for more complex electronic systems.
  •     
  • Low Input Bias Current: This ensures accurate comparisons of input voltages without significantly affecting the input signals, making it ideal for precision applications.
  •     
  • Low Input Offset Voltage: The low offset voltage minimizes errors in voltage comparison, enhancing the reliability and accuracy of the system.
  •     
  • Output Voltage Compatible with TTL, MOS, and CMOS: The output can directly interface with other logic systems, making it a flexible choice for digital applications.
  •     
  • Open Collector Output: Allows for wired-AND connections and provides the ability to connect the output to different voltage levels, subject to an appropriate pull-up resistor.
  •   
    

Applications

  

The LM2903SNG is suitable for various applications including:

  
        
  • Limit comparators
  •     
  • Simple analog to digital converters
  •     
  • Voltage monitoring
  •     
  • Window detectors
  •     
  • Level shifting applications
  •     
  • Waveform generation
  •   
    

Package and Quality

  

The LM2903SNG comes in a PDIP-8 package, which is easy to handle and compatible with standard breadboards and sockets. ON Semiconductor is committed to providing high-quality products, and this comparator is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Renesas Electronics America
Lowest to $1.8203
Micrel
Comparator with Reference
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $12.4752
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1709 $58.1060
825+ $0.1404 $115.8300
1,275+ $0.1360 $173.4000
1,760+ $0.1316 $231.6160
2,275+ $0.1272 $289.3800
3,040+ $0.1140 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess