EN
  • EN
  • DE

LM2931CD2TR4

Part No LM2931CD2TR4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, Adjustable Output, LDO Voltage Regulator with 60 V Load Dump Protection | IC REG LIN POS ADJ 100MA D2PAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 2.7V
Maximum Output Voltage 29.5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Family Part Number LM2931
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1198314-LM2931CD2TR4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931CD2TR4 CAD Model

Description

ON Semiconductor LM2931CD2TR4 Low Dropout Voltage Regulator

The ON Semiconductor LM2931CD2TR4 is a robust low dropout voltage regulator designed for applications requiring low input voltage and low quiescent current. This voltage regulator is part of the LM2931 series, which is specifically engineered to maintain stability and performance even under low input voltage and varying load conditions. The LM2931CD2TR4 is a versatile component suitable for automotive, industrial, and battery-powered systems.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.
  • High Precision: The output voltage is maintained with high precision, ensuring reliable operation for sensitive electronics.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output voltage even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Low Quiescent Current: The LM2931CD2TR4 is designed to consume minimal quiescent current, which is crucial for extending battery life in portable applications.
  • Robust Protection Features: It includes built-in protection features such as short-circuit protection and thermal shutdown to prevent damage to the regulator and the connected load under fault conditions.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, making it suitable for harsh environments.

Applications

  • Automotive electronics
  • Portable battery-powered devices
  • Microcontroller power supply
  • Industrial control systems
  • Low-power electronics

The LM2931CD2TR4 comes in a D2PAK package, providing a compact solution with excellent power dissipation characteristics. Its tape and reel packaging is optimized for automated assembly processes, making it a practical choice for mass production. Whether you're designing a new automotive system or looking to improve the power efficiency of portable devices, the LM2931CD2TR4 from ON Semiconductor offers a reliable and efficient solution for your low dropout voltage regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess