EN
  • EN
  • DE

LM317LB

Part No LM317LB
Manufacturer ON Semiconductor
Description 1.5 A Adjustable Output Positive Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1198555-LM317LB
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM317LB CAD Model

Description

ON Semiconductor LM317LB Adjustable Voltage Regulator

The ON Semiconductor LM317LB is a versatile and reliable adjustable voltage regulator designed for a wide array of applications requiring a regulated power supply. This three-terminal positive regulator is capable of supplying in excess of 100 mA over an output voltage range of 1.2 V to 37 V, making it an ideal choice for custom voltage regulation suited to specific requirements.

The LM317LB stands out for its ease of use and minimal external component requirements. It is designed to work with only two external resistors to set the output voltage, providing flexibility and precision in various electronic circuits. Furthermore, the device features an output voltage that is ensured to be within ±0.1% of nominal voltage on most versions, with a maximum output voltage drift of typically just 0.004% per volt of input voltage, ensuring a stable and consistent supply.

With its robust design, the LM317LB offers excellent regulation and protection features. It includes current limiting, thermal overload protection, and safe area compensation, all of which make it incredibly resilient and safe for long-term operation. These features ensure that the device will not be damaged by overcurrent conditions and will remain stable and reliable even under varying load conditions and temperature variations.

ON Semiconductor's LM317LB is available in a compact TO-92 package, making it suitable for space-constrained applications. Whether you're designing power supplies for consumer electronics, laboratory equipment, or custom embedded systems, the LM317LB provides a convenient and efficient solution for adjustable voltage regulation.

Overall, the LM317LB adjustable voltage regulator is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its combination of versatility, ease of use, and robust protection features make it a go-to choice for engineers and hobbyists alike looking to create stable and adjustable power supplies.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1940 $58.2000
725+ $0.1594 $115.5650
1,120+ $0.1548 $173.3760
1,555+ $0.1490 $231.6950
2,000+ $0.1444 $288.8000
2,680+ $0.1294 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess