EN
  • EN
  • DE

LM317MSTT1G

Part No LM317MSTT1G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case SOT-223
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 746780-LM317MSTT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM317MSTT1G CAD Model

Description

ON Semiconductor LM317MSTT1G Adjustable Voltage Regulator

The ON Semiconductor LM317MSTT1G is a versatile and widely-used adjustable voltage regulator, capable of supplying in excess of 500 mA over an output voltage range of 1.2 V to 37 V. This three-terminal regulator is renowned for its ease of use and has been the industry standard for high-performance voltage regulation, with features that make it exceptional for a wide range of applications.

Key Features

  • Output Voltage Range: Adjustable from 1.2 V to 37 V, the LM317MSTT1G offers a broad range of voltage outputs, catering to a variety of needs.
  • Output Current: Capable of delivering more than 500 mA of load current, it can power many standard devices and circuits.
  • Thermal Overload Protection: The device includes safety features like thermal overload protection, which ensures the regulator remains functional under excessive heat conditions.
  • Short Circuit Protection: Additionally, it is equipped with short circuit protection to safeguard the regulator and the connected components from potential damage.
  • Output Transistor Safe-Area Compensation: This feature makes the device stable and reliable over the entire range of operating conditions.

Applications

The LM317MSTT1G is a highly adaptable component suitable for a multitude of applications, including:

  • Linear power supplies
  • Battery chargers
  • Graphics cards
  • Motor control
  • Adjustable power supplies
  • Automotive electronics

Package and Quality

The LM317MSTT1G comes in a TO-252 (DPAK) surface-mount package, which is not only space-efficient but also suitable for automated assembly processes. ON Semiconductor is committed to the highest standards of product quality and reliability, making the LM317MSTT1G a trusted choice for professionals and hobbyists alike.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess