ON Semiconductor LM3364-15 Voltage Reference
The ON Semiconductor LM3364-15 is a precision voltage reference component designed for high-stability and low-voltage operation, making it an ideal choice for a wide range of electronics applications. This device offers a fixed voltage of 1.5V with an impressive accuracy level, ensuring consistent performance for critical applications.
The LM3364-15 is characterized by its low dynamic impedance and excellent temperature stability, which is achieved through the use of a bandgap reference along with a curvature-correction circuit. These features make it highly reliable across different operating conditions and temperatures, maintaining a stable reference voltage even under varying load conditions.
This voltage reference is available in a compact package, allowing for easy integration into various circuit designs without taking up significant board space. It is commonly used in portable devices, battery-powered applications, and any system that requires a precise and stable voltage reference.
Key features of the LM3364-15 include:
- Output Voltage: Fixed 1.5V reference with high accuracy.
- Stability: Superior temperature stability and low dynamic impedance ensure a reliable voltage reference over a wide range of conditions.
- Low Power: Ideal for battery-operated and portable applications due to its low power consumption.
- Package Options: Versatile packaging options to fit different design requirements.
The LM3364-15 is not only a testament to ON Semiconductor's commitment to providing high-quality components but is also a versatile building block for designers looking to enhance the accuracy and stability of their power management systems. Whether it's for calibration, analog-to-digital conversion, or general power supply regulation, the LM3364-15 stands out as a reliable and precise voltage reference source.