The ON Semiconductor LM3364K-15 is a high-precision voltage reference component designed for electronic applications requiring a stable reference voltage over a wide range of operating conditions. This device is particularly well-suited for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage monitoring, and other precision circuitry. The LM3364K-15 offers an impressive temperature coefficient and long-term stability, making it a reliable choice for mission-critical applications.
Key Features
- Nominal Voltage: 1.5 Volts, providing a precise reference for various circuits.
- Temperature Coefficient: Low temperature drift ensures consistent performance across a wide range of temperatures.
- Package: Available in a robust TO-92 package, designed for through-hole mounting, facilitating easy integration into a variety of circuit boards.
- Stability: Offers excellent stability over time, ensuring that the voltage reference remains reliable throughout the lifespan of the product.
- Power Supply Range: Compatible with a broad range of supply voltages, providing versatility in different power environments.
Applications
- Precision data conversion systems
- Power supply monitoring
- Industrial instrumentation
- Portable and battery-powered equipment
- Automotive electronics
Product Specifications
Parameter
Value
Output Voltage
1.5V
Initial Accuracy
±0.5%
Temperature Coefficient
Typically 20ppm/°C
Operating Temperature Range
-40°C to +85°C
The LM3364K-15 from ON Semiconductor is a testament to the company's commitment to quality and performance in the field of precision voltage references. Its robust design and consistent output make it an ideal choice for professionals looking for a dependable component in their electronic designs.