EN
  • EN
  • DE

LM337D2T

Part No LM337D2T
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description THREE-TERMINAL ADJUSTABLE NEGATIVE VOLTAGE REGULATOR | IC REG LINEAR NEG ADJ 1.5A D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Configuration Negative
Output Type Adjustable
Voltage - Input (Maximum) -40V
Min/Fixed Output Voltage -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
Current - Quiescent (Iq) 6mA
Maximum Supply Current 10mA
PSRR 77dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number LM337
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198714-LM337D2T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM337D2T CAD Model

Description

The ON Semiconductor LM337D2T is a versatile and robust adjustable negative voltage regulator designed to offer a convenient solution for a wide range of applications requiring a regulated power supply. This component is capable of supplying in excess of 1.5 A over an output voltage range of -1.2 V to -37 V, providing the flexibility needed for custom voltage regulation scenarios.

Key Features

  • Output Voltage Range: Adjustable from -1.2 V to -37 V, allowing for a wide variety of uses in different circuit designs.
  • Output Current: Capable of delivering 1.5 A, ensuring sufficient power for demanding applications.
  • Load Regulation: Maintains steady output voltage despite changes in the load, contributing to the stability of the overall system.
  • Line Regulation: Consistently regulates the output voltage with changes in the input voltage, which is essential for fluctuating power sources.
  • Thermal Overload Protection: Features built-in protection mechanisms that safeguard the device from excessive heat and operational stress.
  • Short Circuit Protection: Offers security against short circuits, enhancing the longevity and reliability of the regulator and the system it is used in.

Applications

The LM337D2T is ideal for use in a variety of applications, including:

  • Power supplies for analog and digital circuits
  • Instrumentation and lab equipment
  • Variable voltage regulators for custom power supply designs
  • Automotive electronics that require negative voltage regulation

Package and Quality

The device comes in a TO-263 (D2T) package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. ON Semiconductor is known for its commitment to quality, and the LM337D2T is no exception. It is manufactured to high standards, ensuring reliability and performance for your critical applications.

Whether you're designing power supplies for industrial systems or developing prototypes for innovative electronics, the LM337D2T adjustable negative voltage regulator from ON Semiconductor is a reliable choice that combines performance, versatility, and protection features in one compact component.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8591 $60.1370
165+ $0.7049 $116.3085
255+ $0.6830 $174.1650
350+ $0.6609 $231.3150
455+ $0.6389 $290.6995
605+ $0.5728 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,053 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess