The ON Semiconductor LM431CCZXA is a three-terminal adjustable precision Zener shunt regulator that offers excellent temperature stability and output current handling capability up to 100mA. Its adjustable output voltage can be set to any value between 2.5V and 36V with two external resistors. This versatile component is widely used in a variety of applications, ranging from simple voltage references to complex feedback circuits for switch-mode power supplies and linear regulators.
Key Features
- Voltage Range: Adjustable output voltage from 2.5V to 36V to cater to a broad range of applications.
- High Precision: Offers tight voltage tolerances, ensuring precise voltage regulation for critical applications.
- Temperature Stability: Engineered for excellent stability over the full temperature range, making it ideal for temperature-sensitive applications.
- Current Capability: Capable of sourcing up to 100mA of output current, suitable for various load conditions.
- Low Dynamic Output Impedance: Provides improved load regulation and ensures stable operation under varying load conditions.
- Package: Available in a TO-92 package, which is widely preferred for its ease of integration into a multitude of circuit designs.
Applications
- Adjustable voltage and current regulators
- Switching power supplies
- Digital voltmeters
- Op-amp circuitry
- Battery chargers
- Motor control circuits
The LM431CCZXA is a highly reliable and robust device from ON Semiconductor, a trusted name in the industry for high-quality semiconductor products. Its ease of use and flexibility make it a go-to solution for designers looking to implement an adjustable shunt regulator in their electronic designs. Whether you're developing power management systems or fine-tuning your analog circuitry, the LM431CCZXA brings precision and stability to your projects.