EN
  • EN
  • DE

LT6650CS5#TRMPBF

Part No LT6650CS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 0.4V
Current - Output 200 µA
Tolerance ±0.75%
Temperature Coefficient 30ppm/°C Typical
Noise - 0.1Hz to 10Hz 20µVp-p
Noise - 10Hz to 10kHz 23µVrms
Voltage - Input 1.4V ~ 18V
Current - Supply 15µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT6650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6650CS5#TRMPBFCT,505-LT6650CS5#TRMPBFCT,-2735-LT6650CS5#TRMPBFCT,-2735-LT6650CS5#TRMPBFTR,LT6650CS5#TRMPBFTR-ND,-2735-LT6650CS5#TRMPBFDKR,LT6650CS5#TRMPBFCT-ND,LT6650CS5#TRMPBF-ND,LT6650CS5TRMPBF,LT6650CS5#TRMPBFTR,LT6650CS5#TRMPBFDKR,505-LT6650CS5#TRMPBFDKR,LT6650CS5#PBF-ND,LT6650CS5#PBF,505-LT6650CS5#TRMPBFTR,LT6650CS5#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1205459-LT6650CS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6650CS5#TRMPBF CAD Model

Description

Analog Devices Inc. LT6650CS5#TRMPBF Voltage Reference

The LT6650CS5#TRMPBF is a high-precision, low-power voltage reference from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This voltage reference comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications that require accurate voltage references.

With an output voltage of 1.25V, the LT6650CS5#TRMPBF provides a stable reference for ADCs, DACs, and other precision circuitry. It boasts an impressive low dropout voltage, which means it can maintain its accuracy even with minimal differences between the supply voltage and the reference voltage. This feature is particularly beneficial in battery-powered devices where power efficiency is critical.

The device has a low temperature coefficient, ensuring that the output voltage remains stable across a wide range of operating temperatures. This stability is crucial for applications that demand consistent performance regardless of environmental conditions, such as industrial control systems and automotive electronics.

Additionally, the LT6650CS5#TRMPBF offers excellent long-term stability and low noise, which makes it suitable for high-precision applications. Its low power consumption is an added advantage, helping to extend the battery life of portable devices. The device's ability to operate over a wide supply range, from 2.7V to 36V, provides flexibility in system design and ensures compatibility with a variety of power sources.

For designers and engineers looking for a reliable voltage reference that can deliver accuracy without compromising on power efficiency or space, the LT6650CS5#TRMPBF from Analog Devices Inc. is an excellent choice. Whether used in data conversion, power supply control, or precision measurement systems, this component is engineered to meet the stringent requirements of a wide array of electronic applications.

Overall, the Analog Devices Inc. LT6650CS5#TRMPBF stands out as a versatile and dependable component that upholds the quality and performance Analog Devices is known for.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8769 $55.0152
18+ $5.6426 $101.5668
28+ $5.4662 $153.0536
38+ $5.2899 $201.0162
49+ $5.1136 $250.5664
66+ $4.5846 $302.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,602 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess