EN
  • EN
  • DE

SP1650

Part No SP1650
Manufacturer Murata Power Solutions Inc.
Catalog Electronic Wholesale
Description CATV Uninterruptible Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Murata Power Solutions Inc.
Win Source Part Number 1256872-SP1650
Manufacturer Homepage www.murata-ps.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP1650 CAD Model

Description

The SP1650 is a series of isolated DC-DC converters manufactured by Murata Power Solutions. These converters are designed to provide a regulated output voltage from a DC input, with galvanic isolation between the input and output. This isolation is crucial for safety and preventing ground loops in sensitive electronic systems.

Applications

  • Industrial Automation
  • Medical Equipment
  • Transportation Systems
  • Telecommunications Equipment
  • Isolated Power Supplies

Features

  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Wide Input Voltage Range: Accommodates various DC input voltage sources.
  • Regulated Output Voltage: Maintains a stable output voltage despite variations in input voltage or load.
  • High Efficiency: Minimizes power dissipation and heat generation.
  • Short Circuit Protection: Protects the converter and connected circuitry from damage due to short circuits.
  • Over Voltage Protection: Protects connected circuitry from over voltage conditions.
  • Compact Size: Designed for space-constrained applications.

Benefits

  • Enhanced Safety: Isolation prevents electrical shock hazards and protects sensitive circuits.
  • Reduced Noise: Isolation minimizes ground loops and noise coupling between input and output circuits.
  • Stable Power: Regulated output ensures consistent performance of connected devices.
  • Increased Reliability: Protection features prevent damage from common electrical faults.
  • Flexible Design: Wide input voltage range allows for use with various power sources.

Additional Details

The SP1650 series is available in various models with different input voltage ranges, output voltages, and output power ratings. The isolation voltage typically ranges from 1 kVDC to several kVDC, depending on the specific model. The operating temperature range is typically specified for industrial environments. These converters are commonly used in applications where isolation is required for safety or to prevent noise from affecting sensitive circuits. The compact size of the SP1650 series makes it suitable for densely populated circuit boards. They are also used in applications where compliance with safety standards (e.g., IEC 60950, UL 60950) is required.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess