The AD9752ARZ is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This DAC features a full 14-bit resolution with no missing codes and provides an update rate of up to 125 MSPS, making it an ideal choice for demanding signal processing tasks.
Key Features
- Resolution: 14-bit
- Max Output Update Rate: 125 MSPS
- Output Voltage: 2.7 V to 5.5 V
- Package: 28-Pin TSSOP
- Interface: Parallel
- Settling Time: Exceptionally fast, enabling high-speed operation
- Low Power Consumption: Ideal for power-sensitive applications
- Integrated Output Amplifier: Reduces external component count
Applications
The AD9752ARZ is versatile and can be used in a variety of applications, including but not limited to:
- Wireless Infrastructure
- Communications Equipment
- Base Stations
- Test Equipment
- Instrumentation
- Imaging Systems
Performance and Quality
The AD9752ARZ is manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This DAC is built to deliver high-fidelity and stable performance over its entire operating range. With its robust design and quality manufacturing, the AD9752ARZ ensures reliable operation even in the most demanding conditions.
Ordering Information
For purchasing and further information about the AD9752ARZ DAC, please refer to the Analog Devices Inc. website or contact an authorized distributor. Ensure to verify the part number AD9752ARZ to get the exact specifications mentioned here.