EN
  • EN
  • DE

LM385MX/NOPB

Part No LM385MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 5.3V 20mA 8-Pin SOIC T/R / IC VREF SHUNT ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 5.3V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 55μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054046-LM385MX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM385
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM385MX/NOPB CAD Model

Description

Product Overview: LM385MX/NOPB

The LM385MX/NOPB is a precision micro-power voltage reference from Texas Instruments, designed for high-performance applications that require a stable voltage source. This device offers a fixed voltage output of 2.5V, which is maintained over a wide range of operating conditions, including changes in temperature, load conditions, and supply voltage variations.

Built with advanced technology, the LM385MX/NOPB is characterized by its low dynamic impedance and excellent temperature stability, making it a reliable choice for critical systems. The low power consumption of this voltage reference makes it suitable for battery-powered devices and portable applications where energy efficiency is paramount.

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the LM385MX/NOPB is designed for easy integration into a variety of electronic circuits. The NOPB designation indicates that this component is lead-free, which aligns with current environmental standards and regulations, making it a responsible choice for eco-conscious manufacturers.

Key features of the LM385MX/NOPB include:

  • Fixed 2.5V output voltage with high accuracy
  • Low dynamic impedance and good ripple rejection
  • Excellent temperature stability across a wide range of -40°C to 85°C
  • Low power consumption suitable for battery-operated devices
  • SOIC-8 package for convenient PCB mounting
  • Lead-free and RoHS compliant for environmental sustainability

This voltage reference is commonly used in precision data converters, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), battery management systems, and control loops. Its high stability and low power make it an excellent choice for portable instruments, test equipment, and any application where an accurate reference voltage is crucial.

Overall, the LM385MX/NOPB from Texas Instruments stands out as a high-quality, reliable component that delivers consistent performance for sophisticated electronic systems, ensuring accurate measurements and stable operation in a variety of challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8638 $51.8280
145+ $0.7088 $102.7760
220+ $0.6866 $151.0520
305+ $0.6645 $202.6725
390+ $0.6423 $250.4970
525+ $0.5759 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess