LM78M08CT

Part No LM78M08CT
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Description IC REG LINEAR 8V 500MA TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 8V
Voltage Dropout (Max) 2V @ 500mA (Typ)
Current - Output 500mA
Current - Quiescent (Iq) 6 mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number LM78M
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1070243-LM78M08CT
Win Source Part Number

Description

The LM78M08CT from ON Semiconductor is a fixed-voltage integrated-circuit voltage regulator designed to offer thermal overload protection, safe area protection, and a wide range of current and thermal operating conditions. This robust voltage regulator provides a fixed output voltage of 8V, making it an ideal component for a variety of electronic applications requiring a stable voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 8V, which is essential for applications that require a stable power supply.
  • Output Current: It is capable of delivering up to 500 mA of output current, suitable for powering small to medium-sized circuits.
  • Thermal Overload Protection: The LM78M08CT includes built-in thermal overload protection that shuts down the regulator should the operating temperature exceed safe limits, thereby safeguarding the device and the circuit it powers.
  • Safe Area Protection: The regulator is equipped with safe area protection, which ensures that the device remains operational even under varying load conditions.
  • No External Components Required: This voltage regulator is designed to work without the need for external components, simplifying the design and reducing the overall bill of materials.
  • Package Type: The LM78M08CT comes in a TO-220 package, which is widely used and known for its ease of integration into various circuit designs.

Applications

The ON Semiconductor LM78M08CT is versatile and can be used in a range of applications, including but not limited to consumer electronics, office automation, and power management solutions. Its reliability and stability make it a go-to choice for designers looking to implement a consistent voltage supply into their systems.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
STMicroelectronics
Lowest to $0.1831
STMicroelectronics
IC REG LIN 1.2V 200MA 4STSTAMP / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-STSTAMP (0.47x0.47)
Lowest to $0.1594
STMicroelectronics
Lowest to $0.1130
STMicroelectronics
Need more? Email Us
Quectel
Need more? Email Us
Delta Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention