ON Semiconductor LMT2904N Quad Operational Amplifier
The LMT2904N from ON Semiconductor is a high-performance quad operational amplifier designed to cater to a diverse range of applications, including industrial control systems, consumer electronics, and automotive applications. This device is a part of ON Semiconductor's precision amplifier product line, known for its reliability and efficiency.
The LMT2904N features a low input offset voltage and a common-mode input voltage range that extends from the negative rail to the positive rail. This makes the amplifier ideal for direct coupling to transducers and various sensors. With its wide bandwidth and fast slew rate, the LMT2904N is well-suited for applications requiring good transient response, while its low input bias current makes it a good choice for precision analog circuits.
Each of the four amplifiers within the LMT2904N package operates independently, allowing for flexibility in design and the ability to use each op-amp for different functions within a circuit. The device's quad configuration also saves space and reduces component count in complex circuits, contributing to a more compact and efficient design.
The LMT2904N operates from a single power supply ranging from 3V to 32V, or dual supplies of ±1.5V to ±16V. This wide range of operating voltages adds to the versatility of the device, making it suitable for battery-operated and portable devices as well as for automotive power systems and industrial equipment.
ON Semiconductor has ensured that the LMT2904N is robust, with features such as short-circuit protection and an operating temperature range of 0°C to +70°C. The device is available in a standard 14-pin DIP package, making it easy to integrate into a wide variety of circuit boards.
In summary, the LMT2904N from ON Semiconductor is a reliable and versatile quad operational amplifier that offers a balance of performance, power efficiency, and ease of integration, making it a valuable component for any electronics designer's toolkit.