EN
  • EN
  • DE

LP2950CDT-3.3G

Part No LP2950CDT-3.3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 100MA DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name LP2950
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2950CDT-3.3G-ND, LP2950CDT-3.3GOS, LP2950CDT33G
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877867-LP2950CDT-3.3G
Ultra Librarian 3D Model Ultra Librarian LP2950CDT-3.3G CAD Model

Description

The LP2950CDT-3.3G from ON Semiconductor is a highly reliable, low dropout voltage regulator specifically designed to maintain a stable 3.3V output over a wide range of input voltages and load conditions. This regulator is an ideal choice for low-power applications due to its low quiescent current and ability to provide up to 100 mA of output current.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, making it perfect for logic ICs, microcontrollers, and other digital circuitry that require a stable 3.3V supply.
  • Dropout Voltage: Exceptionally low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life for portable devices.
  • Current Capacity: Capable of supplying up to 100 mA of output current, sufficient for a wide range of low-power devices and applications.
  • Quiescent Current: Low quiescent current, which minimizes the power consumption when the load is light, making it suitable for battery-powered applications.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, thereby ensuring long-term reliability.
  • Package: The device comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation characteristics.

Applications:

The LP2950CDT-3.3G is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Low-power microprocessor/microcontroller supply
  • Reference voltage sources

Conclusion:

With its combination of low dropout performance, low quiescent current, and robust protection features, the LP2950CDT-3.3G from ON Semiconductor stands out as an excellent choice for designers looking for a reliable and efficient voltage regulator. Whether it's for portable gadgets, automotive modules, or any other low-power application, this component ensures a stable power supply while extending the life of the end product.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7872 $51.1680
155+ $0.6459 $100.1145
240+ $0.6258 $150.1920
335+ $0.6056 $202.8760
430+ $0.5854 $251.7220
575+ $0.5248 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess