EN
  • EN
  • DE

LP2950CZ-3.0

Part No LP2950CZ-3.0
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Voltage Regulators | IC REG LINEAR 3V 100MA TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.45V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 12mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LP2950
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1202757-LP2950CZ-3.0
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2950CZ-3.0 CAD Model

Description

ON Semiconductor LP2950CZ-3.0 Low Dropout Voltage Regulator

The ON Semiconductor LP2950CZ-3.0 is a versatile and reliable low dropout voltage regulator designed to maintain a stable 3.0V output voltage with a wide range of input voltages. It is an ideal choice for battery-powered applications due to its low power consumption and excellent line and load regulation characteristics.

This regulator is capable of delivering up to 100mA of continuous output current, which makes it suitable for small electronic devices such as handheld instruments, microcontrollers, and analog circuits. The LP2950CZ-3.0 comes in a TO-92 package, which is known for its compact size and ease of integration into various circuit designs.

Key Features:

  • Voltage Regulation: Provides a precise 3.0V output with a tolerance of ±0.5% at 25°C and ±1% over the full temperature range.
  • Low Dropout Voltage: Features a very low dropout voltage, typically 40mV at a 100mA load, ensuring efficiency in operation.
  • Output Current: Capable of supplying 100mA of output current with a high peak current capability for transient loads.
  • Thermal Protection: Includes thermal shutdown and current limit features to protect the device under abnormal operating conditions.
  • Low Quiescent Current: Exhibits a low quiescent current, making it ideal for battery-powered applications where power conservation is critical.
  • Stability: Stable with low-ESR capacitors, allowing for the use of cost-effective ceramic capacitors.

Additionally, the LP2950CZ-3.0 offers noise reduction capabilities with the addition of an external bypass capacitor. This feature is particularly useful in noise-sensitive applications such as audio or RF circuits. The regulator's design also allows for a high power supply rejection ratio (PSRR), further enhancing its performance in fluctuating supply conditions.

Overall, the ON Semiconductor LP2950CZ-3.0 is a reliable and efficient solution for maintaining a stable voltage supply in a variety of electronic applications. Its combination of low dropout performance, thermal protection, and low quiescent current consumption makes it a popular choice among designers looking for a cost-effective yet robust voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4463 $58.0190
320+ $0.3663 $117.2160
490+ $0.3548 $173.8520
675+ $0.3434 $231.7950
870+ $0.3319 $288.7530
1,165+ $0.2977 $346.8205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess