ON Semiconductor LV1041M-MPB Motor Driver IC
The ON Semiconductor LV1041M-MPB is a versatile motor driver integrated circuit (IC) designed to cater to a variety of applications requiring precise motor control. It is a highly efficient solution for driving small motors in portable devices and is particularly well-suited for battery-operated applications where power consumption is a critical factor.
Key Features:
- Operating Voltage: The LV1041M-MPB operates at a low voltage, making it ideal for portable and battery-powered devices.
- Output Current: It is capable of delivering a continuous output current, ensuring reliable performance for a range of motor types.
- Low Power Consumption: Designed with power efficiency in mind, the IC minimizes power usage, thereby extending battery life in portable applications.
- Compact Package: The IC comes in a compact package, which is beneficial for space-constrained designs.
- Protection Features: It includes built-in thermal shutdown and overcurrent protection, enhancing the safety and longevity of the motor driver and the motor itself.
Applications:
The LV1041M-MPB can be used in a variety of applications, including but not limited to:
- Portable electronic devices
- Battery-powered toys
- Small appliances
- Healthcare devices
Technical Specifications:
| Parameter |
Value |
| Operating Voltage Range |
Specified Range (e.g., 2V to 5.5V) |
| Output Current |
Specified Current (e.g., 1A) |
| Package Type |
MPB (Manufacturer's Specific Package Code) |
| Protection Features |
Thermal Shutdown, Overcurrent Protection |
The LV1041M-MPB motor driver from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate motor control into their next project. Its low power consumption, protection features, and compact size make it an excellent choice for a wide range of applications.