EN
  • EN
  • DE

LV4147WM-MPB-E

Part No LV4147WM-MPB-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98936-LV4147WM-MPB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV4147WM-MPB-E CAD Model

Description

ON Semiconductor LV4147WM-MPB-E Product Overview

The ON Semiconductor LV4147WM-MPB-E is a state-of-the-art integrated circuit designed for high-performance applications requiring low-voltage operation. This versatile component is well-suited for a wide range of electronic devices, particularly in the field of power management and regulation.

Key Features

  • High Efficiency: The LV4147WM-MPB-E is engineered to provide high-efficiency power conversion, which is essential for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Low Voltage Operation: Designed to operate at low voltages, this IC is ideal for modern electronics that require minimal power consumption without sacrificing performance.
  • Compact Package: The small footprint of the LV4147WM-MPB-E makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their end products.
  • Robust Protection Features: It includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the reliability and longevity of the device it is used in.

Applications

The LV4147WM-MPB-E is suitable for a variety of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Communication Modules
  • Power Supply Modules
  • Energy Management Systems

Technical Specifications

The LV4147WM-MPB-E operates within a specific range of electrical parameters. Its low operational voltage is a hallmark of its design, catering to the needs of power-sensitive devices. The packaging and pin configuration are designed to be user-friendly, allowing for easy integration into a variety of circuit designs.

Conclusion

ON Semiconductor's LV4147WM-MPB-E is a versatile and efficient solution for designers looking to optimize their power management systems. With its low-voltage operation, compact design, and robust protection features, it stands out as a reliable choice for a multitude of electronic applications. Whether you're developing portable consumer electronics or sophisticated power supply systems, the LV4147WM-MPB-E offers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Texas Instruments
Lowest to $10.3783

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess