ON Semiconductor LV4991TTL-TLM-E Overview
The LV4991TTL-TLM-E is a high-performance integrated circuit developed by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly those requiring precise voltage regulation and power management. Its compact form factor and robust feature set make it an ideal choice for designers looking to optimize their power supply systems.
Key Features
- High Accuracy: The LV4991TTL-TLM-E provides precise voltage regulation, ensuring stable operation of the connected components and systems.
- Low Dropout: It features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the supply voltage is close to the output voltage.
- Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thus enhancing its reliability and longevity.
- Wide Operating Temperature Range: It is designed to perform consistently across a broad range of temperatures, making it suitable for various industrial and commercial environments.
- Energy Efficient: As part of ON Semiconductor's green product initiative, the LV4991TTL-TLM-E is manufactured with energy efficiency in mind, reducing power consumption and heat generation.
Applications
The LV4991TTL-TLM-E is versatile enough to be used in a multitude of applications, including but not limited to:
- Portable and battery-powered devices
- Consumer electronics
- Automotive systems
- Telecommunication equipment
- Power supply modules
Technical Specifications
ON Semiconductor has equipped the LV4991TTL-TLM-E with the following technical specifications:
- Output Voltage Accuracy: High precision for stable operations
- Dropout Voltage: Minimized for improved efficiency
- Thermal Protection: Ensures safe operation under varying conditions
- Operating Temperature Range: Suitable for a wide range of environments
In conclusion, the LV4991TTL-TLM-E from ON Semiconductor is a top-tier solution for designers seeking a reliable and efficient voltage regulator. Its combination of accuracy, low dropout, thermal protection, and wide operating temperature range makes it an excellent choice for a diverse array of electronic applications.