EN
  • EN
  • DE

LV5043NV-MPB-E

Part No LV5043NV-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BUCK PWM 30SSOP / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Base Product Number LV5043
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198964-LV5043NV-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV5043NV-MPB-E CAD Model

Description

ON Semiconductor LV5043NV-MPB-E Motor Driver Overview

The LV5043NV-MPB-E from ON Semiconductor is a high-performance motor driver designed for precision control of DC motors. This integrated circuit (IC) is engineered to deliver efficient and reliable operation for a wide range of applications, including consumer electronics, automotive, industrial automation, and office equipment.

The LV5043NV-MPB-E is equipped with advanced features that enable smooth and quiet motor operation. It supports a broad voltage range, which makes it versatile for various operating conditions. The device incorporates multiple protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring the safety and longevity of both the motor and the driver.

Key Features

  • Wide operating voltage range for flexibility in application design.
  • Integrated protection circuits to safeguard against common electrical faults.
  • Efficient power management for reduced energy consumption and heat generation.
  • Compact package design enabling integration into space-constrained applications.

Applications

The LV5043NV-MPB-E's versatility makes it an ideal choice for a variety of motor-driven applications. Its precision control capabilities are particularly beneficial in applications where speed and position accuracy are critical. Examples of suitable applications for this motor driver include:

  • Automotive systems such as power mirrors and seat adjusters.
  • Consumer electronics including cameras and small household appliances.
  • Office equipment like printers, scanners, and copiers.
  • Industrial automation systems requiring precise motor control.

Technical Specifications

The LV5043NV-MPB-E motor driver offers a comprehensive set of technical specifications tailored to meet the rigorous demands of modern motor control applications. With its robust design and ON Semiconductor's commitment to quality, this motor driver IC is a reliable choice for designers and engineers looking to enhance their motor control systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9866 $59.5980
75+ $1.6297 $122.2275
110+ $1.5789 $173.6790
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3248 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess