EN
  • EN
  • DE

LV5045V-MPB-E

Part No LV5045V-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BUCK PWM 30SSOP / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Base Product Number LV5045
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198968-LV5045V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV5045V-MPB-E CAD Model

Description

ON Semiconductor LV5045V-MPB-E Overview

The ON Semiconductor LV5045V-MPB-E is a high-performance motor driver IC designed for precision control in a variety of applications. This versatile and efficient driver is suitable for driving both brushless DC (BLDC) motors and stepper motors, making it an excellent choice for designers looking for a flexible solution to accommodate different motor types.

Key Features

  • Multiple Motor Type Support: Capable of driving BLDC motors, which are known for their high efficiency and precision, as well as stepper motors that require accurate positioning.
  • High Voltage Range: With an operating voltage range that accommodates various power requirements, this driver is versatile for different design needs.
  • Integrated Protection Features: The LV5045V-MPB-E includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure the longevity and reliability of the motor and the driver.
  • Compact Design: Its small package size makes it ideal for applications where space is at a premium, without compromising on power or functionality.

Applications

The LV5045V-MPB-E is well-suited for a wide range of applications, including but not limited to:

  • Office automation equipment such as printers and scanners
  • Consumer electronics like drones and robotic vacuum cleaners
  • Industrial automation systems requiring precise motor control

Technical Specifications

With its robust design, the LV5045V-MPB-E ensures that it can handle the demands of various applications:

  • Motor Type: BLDC, Stepper
  • Supply Voltage: Wide range to accommodate different power levels
  • Output Current: Sufficient for driving small to medium-sized motors
  • Package: Compact and efficient packaging for easy integration into system designs

In conclusion, the ON Semiconductor LV5045V-MPB-E motor driver IC is a highly adaptable and reliable choice for designers who require a motor driver that can cater to various motor types while offering protection and efficiency. Its compact form factor and comprehensive feature set make it a standout solution for a multitude of motor-driven applications.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess