EN
  • EN
  • DE

SY88922KC

Part No SY88922KC
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 2.5GBPS 5.5V 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current 25mA
Current - Modulation 30mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 104585-SY88922KC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88922KC CAD Model

Description

Microchip Technology's SY88922KC Product Overview

The SY88922KC from Microchip Technology is a high-performance, low-power consumption post amplifier designed for use in fiber-optic receivers. This device is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability and innovation. The SY88922KC is specifically tailored to meet the demanding requirements of high-speed data communication networks.

Key Features

  • High Data Rate: The SY88922KC supports data rates up to 3.2 Gbps, making it suitable for a variety of high-speed applications, including Gigabit Ethernet and Fiber Channel.
  • Low Power Consumption: Designed for power-sensitive applications, this post amplifier maintains performance while minimizing power draw.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management in system design.
  • PECL Output Interface: The Positive Emitter-Coupled Logic (PECL) output interface ensures compatibility with standard system architectures and ease of integration.
  • Adjustable Output Amplitude: The output amplitude can be adjusted via external resistors, providing flexibility in signal conditioning for optimal system performance.
  • Chatter-Free Loss-of-Signal (LOS) Indicator: The integrated Loss-of-Signal feature provides a stable indication without chatter, enhancing system reliability.

Applications

The SY88922KC is ideal for a range of applications that require high-speed data transmission. These include telecommunications equipment such as SONET/SDH systems, metro and long-haul optical networks, as well as data center interconnects. It can also be used in industrial data links, medical imaging systems, and any other application that demands robust and high-speed optical data communication.

Quality and Support

Microchip Technology is committed to delivering high-quality products and offers comprehensive technical support for the SY88922KC. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of this post amplifier into their products.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9875 $69.9375
11+ $11.4770 $126.2470
16+ $11.1184 $177.8944
22+ $10.7597 $236.7134
28+ $10.4010 $291.2280
38+ $9.3250 $354.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess