EN
  • EN
  • DE

LV5045V-TLM-E

Part No LV5045V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BUCK PWM 30SSOP / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LV5045
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198969-LV5045V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5045V-TLM-E CAD Model

Description

Introducing the LV5045V-TLM-E Motor Driver from ON Semiconductor

The LV5045V-TLM-E from ON Semiconductor is a cutting-edge motor driver designed to deliver precision and efficiency in a compact package. This high-performance driver is ideal for a wide range of applications that require reliable motor control, such as consumer electronics, office automation equipment, and small industrial devices.

Key Features

  • Multi-Channel Operation: This motor driver supports multi-channel operation, allowing users to control multiple motors simultaneously with ease and precision.
  • High Voltage Tolerance: The LV5045V-TLM-E is capable of handling high voltages, making it suitable for various motor types and ensuring compatibility with a broad range of applications.
  • Integrated Protections: ON Semiconductor has equipped this motor driver with several protection features, including thermal shutdown, overcurrent protection, and under-voltage lockout, enhancing the safety and longevity of both the driver and the motor.
  • Efficient Power Management: The device boasts efficient power management capabilities, contributing to energy savings and reduced heat generation during operation.
  • Compact Footprint: Designed with a small form factor, the LV5045V-TLM-E saves valuable board space, making it an excellent choice for applications where space is at a premium.

Technical Specifications

The LV5045V-TLM-E operates over a wide temperature range, ensuring reliability and consistent performance even under varying environmental conditions. It also features a logic level input compatible with various microcontrollers, providing flexibility in system design and easy integration into existing setups.

Applications

With its robust feature set and high reliability, the LV5045V-TLM-E is suitable for a variety of applications, including:

  • Automated office equipment like printers and scanners
  • Consumer electronics such as cameras and gaming consoles
  • Small-scale industrial automation systems
  • Robotics and DIY projects requiring precise motor control

ON Semiconductor's LV5045V-TLM-E motor driver is an excellent choice for designers and engineers looking for a high-quality, versatile motor control solution that combines performance with practicality.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3174 $60.4436
33+ $3.5424 $116.8992
51+ $3.4327 $175.0677
70+ $3.3218 $232.5260
90+ $3.2109 $288.9810
121+ $2.8783 $348.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess