Introducing the MIC5203-3.3CM4 LDO Voltage Regulator
The MIC5203-3.3CM4 is a highly reliable, low-dropout linear voltage regulator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This efficient power management integrated circuit is specifically engineered to maintain a stable 3.3V output voltage, making it an excellent choice for a variety of electronic applications where a consistent power supply is crucial.
The MIC5203-3.3CM4 is part of Microchip's MIC5203 series and comes in a compact SOT-143-4 package, which is ideal for space-constrained applications. With its low dropout voltage of typically just 165mV at 150mA, this LDO regulator ensures minimal power loss and is well-suited for battery-operated devices where maximizing battery life is of paramount importance.
Featuring a wide input voltage range from 2.5V to 16V, the MIC5203-3.3CM4 can accommodate a variety of power sources. It delivers a fixed output voltage of 3.3V with an output current capacity of up to 500mA, providing sufficient power for small to medium-sized loads. The device's high accuracy output voltage tolerance is within ±2%, ensuring precise voltage regulation for sensitive electronic components.
The MIC5203-3.3CM4 is designed with several protective features to enhance its reliability and longevity. It includes over-current protection and thermal shutdown to prevent damage from excessive power draw or overheating. Additionally, the regulator has a low quiescent current, which further contributes to its energy-efficient operation.
Applications for the MIC5203-3.3CM4 span across various sectors, including consumer electronics, portable devices, and industrial control systems. Its stable performance and robust protection features make it a preferred choice for engineers and designers looking to incorporate a dependable power solution into their projects.
Overall, the MIC5203-3.3CM4 from Microchip Technology stands out as a versatile and efficient voltage regulator that offers consistent performance, compact size, and a host of protective features, all of which make it a valuable component for any power management needs.