EN
  • EN
  • DE

LV5066V-TLM-H

Part No LV5066V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BUCK 18V ECO 16SSOP / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LV5066
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198974-LV5066V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5066V-TLM-H CAD Model

Description

ON Semiconductor LV5066V-TLM-H

The LV5066V-TLM-H is a state-of-the-art power management integrated circuit (PMIC) from ON Semiconductor, designed to provide a highly efficient power solution for a wide range of applications. This versatile IC is especially suited for space-constrained and energy-sensitive systems due to its compact size and power-saving features.

Key Features

  • Integrated Functions: The device integrates multiple functions such as voltage regulation, power-on reset, and power sequencing, which simplifies design and reduces component count.
  • High Efficiency: With its advanced design, the LV5066V-TLM-H achieves high efficiency, which helps to minimize power losses and extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in system design and the ability to cater to the specific needs of various electronic components.
  • Low Standby Current: The low standby current feature ensures minimal power consumption when the device is in idle mode, further conserving energy.
  • Thermal Shutdown: The built-in thermal shutdown function protects the IC from overheating, enhancing system reliability and safety.
  • Compact Package: The LV5066V-TLM-H comes in a compact package, making it an ideal choice for portable devices where space is at a premium.

Applications

The LV5066V-TLM-H is suitable for a diverse array of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Communication Devices
  • Handheld Gaming Consoles
  • Personal Digital Assistants (PDAs)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LV5066V-TLM-H is no exception. The device is manufactured with rigorous standards, ensuring stable operation and longevity even under challenging conditions. This makes the LV5066V-TLM-H a reliable choice for designers looking to create products that require consistent performance and durability.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1584 $72.3168
4+ $29.6685 $118.6740
7+ $28.7422 $201.1954
9+ $27.8147 $250.3323
11+ $26.8872 $295.7592
15+ $24.1060 $361.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess