EN
  • EN
  • DE

LV5604TA-NH

Part No LV5604TA-NH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8 CHANNEL DC-DC CONVERTER / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5604
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1073035-LV5604TA-NH
Ultra Librarian 3D Model Ultra Librarian LV5604TA-NH CAD Model

Description

The LV5604TA-NH is a high-performance, versatile integrated circuit brought to you by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This product is designed to cater to a wide range of applications, offering both reliability and efficiency to meet the demands of modern electronic devices.

Key Features

  • High Efficiency: The LV5604TA-NH operates with a high level of efficiency, which is essential for power management in battery-operated devices, leading to extended battery life and reduced heat generation.
  • Voltage Regulation: It includes advanced voltage regulation features that ensure stable output, even under varying load conditions, which is critical for sensitive electronic components.
  • Low Power Consumption: Designed with power conservation in mind, this component consumes minimal power in standby mode, making it an ideal choice for energy-sensitive applications.
  • Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the durability and longevity of both the IC and the device it powers.
  • Compact Design: The LV5604TA-NH comes in a compact package, which allows for its integration into space-constrained designs without compromising performance.

Applications

The LV5604TA-NH is suited for a broad range of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication devices
  • Medical monitoring equipment
  • Energy management systems
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LV5604TA-NH is no exception, built to comply with stringent industry specifications. It undergoes rigorous testing to ensure performance in even the most demanding conditions, providing designers and engineers with a dependable solution for their power management needs.

Conclusion

In summary, the LV5604TA-NH from ON Semiconductor is a top-tier component that offers a blend of efficiency, reliability, and compactness. Whether it's for consumer electronics, medical devices, or automotive applications, this IC stands out as an excellent choice for designers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess