EN
  • EN
  • DE

2025-6002-10

Part No 2025-6002-10
Manufacturer MACOM Technology Solutions
Catalog RF Directional Coupler
Description COUPLER,MULTI-OCTAVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Coupler Type Standard
Frequency 500MHz ~ 2GHz
Coupling Factor 10 ± 1dB
Applications General Purpose
Insertion Loss 0.35dB
Power - Max 50W
Package / Case Module, SMA Connectors
Supplier Device Package Module
Ultra Librarian 3D Model Ultra Librarian 2025-6002-10 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
COUPLER,QUAD,HYBRID,CROSSOVER,
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 20MHZ-2GHZ FPCASE
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 6GHZ-18GHZ 6TDFN
Need more? Email Us
MACOM Technology Solutions
COUPLER,14DB,5-3250MHZ,FR4,4X6X2
Need more? Email Us
MACOM Technology Solutions
COUPLER,BI-DIRECTIONAL
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-1.2GHZ MOD
Lowest to $2.8973
MACOM Technology Solutions
COUPLER,MULTI-OCTAVE,
Need more? Email Us
Pulse
COUPLER LTE
Need more? Email Us
MACOM Technology Solutions
12DB COUPLER 5 - 1225 MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess