EN
  • EN
  • DE

LV5656T-MPB-H

Part No LV5656T-MPB-H
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98999-LV5656T-MPB-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV5656T-MPB-H CAD Model

Description

The ON Semiconductor LV5656T-MPB-H is a high-performance, integrated circuit designed for a wide range of applications requiring efficient power management and control. This versatile component is known for its reliability and robustness, making it an ideal choice for designers looking to enhance the performance of their electronic products.

Key Features

  • High Efficiency: The LV5656T-MPB-H operates with high efficiency, which results in lower energy consumption and reduced heat generation, enhancing the overall performance of the end product.
  • Low Standby Current: It features a low standby current that minimizes power draw when the device is in idle mode, contributing to the energy-saving capabilities of the final application.
  • Thermal Shutdown Protection: This IC includes a thermal shutdown protection mechanism that prevents damage from overheating, ensuring long-term stability and reliability.
  • Wide Operating Voltage Range: With a broad operating voltage range, the LV5656T-MPB-H is flexible and can be used in various applications with different power requirements.
  • Compact Package: The component is available in a compact package, making it suitable for space-constrained applications without compromising its performance.

Applications

The LV5656T-MPB-H is designed to be versatile and can be used across a diverse range of applications, including:

  • Consumer electronics such as TVs, audio equipment, and home appliances
  • Automotive systems, especially in power management modules
  • Industrial and automation systems requiring reliable power control
  • Power supply units for computers and networking equipment

Technical Specifications

Before integrating the LV5656T-MPB-H into your design, it is essential to review the technical specifications to ensure compatibility and optimal performance. Key specifications include the voltage range, current handling capacity, power dissipation, and package details. Detailed datasheets and application notes are available from ON Semiconductor to assist in the design and implementation process.

Conclusion

ON Semiconductor's LV5656T-MPB-H is a powerful solution for designers seeking an efficient and reliable power management IC. Its combination of high efficiency, low standby current, thermal protection, and a wide operating voltage range, all packaged in a compact form factor, make it a highly desirable component for a multitude of electronic applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $3.5981
Conexant Systems
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess