EN
  • EN
  • DE

LV58063MX-TLM-H

Part No LV58063MX-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC MFP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 22.4V
Output Current 3A
Frequency - Switching 370kHz
Synchronous Rectifier Yes
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-MFP
Win Source Part Number 1064505-LV58063MX-TLM-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV58063MX-TLM-H CAD Model

Description

ON Semiconductor LV58063MX-TLM-H Product Overview

The LV58063MX-TLM-H is a state-of-the-art integrated circuit from ON Semiconductor, designed to deliver exceptional performance for a wide range of applications. This versatile component is part of ON Semiconductor's extensive portfolio of energy-efficient power management devices, and it is particularly well-suited for use in consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The LV58063MX-TLM-H is engineered to maximize power efficiency, which helps extend the battery life of portable devices and reduces energy consumption in various applications.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their PCBs while maintaining high performance.
  • Robust Protection: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Wide Operating Voltage Range: The LV58063MX-TLM-H supports a broad range of input voltages, making it adaptable to various power supply requirements.

Applications

The LV58063MX-TLM-H is suitable for a diverse array of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Some of the technical specifications of the LV58063MX-TLM-H include:

  • Package Type: SOP-8
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The LV58063MX-TLM-H is manufactured with this commitment in mind, ensuring both quality and reliability for designers and manufacturers who depend on superior components for their products.

For detailed information, including datasheets, technical documentation, and ordering information, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0616 $58.3880
135+ $0.8711 $117.5985
210+ $0.8438 $177.1980
285+ $0.8166 $232.7310
370+ $0.7895 $292.1150
490+ $0.7078 $346.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,967 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess