EN
  • EN
  • DE

RH5RZ25CA-T1

Part No RH5RZ25CA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294650-RH5RZ25CA-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RH5RZ25CA-T1 CAD Model

Description

The RH5RZ25CA-T1 is a voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable and consistent output voltage, making it suitable for a variety of electronic applications where precise voltage control is essential.

Applications

  • Power management in portable devices: Used in smartphones, tablets, and other battery-powered devices to ensure stable voltage supply.
  • Microcontroller power supply: Provides a regulated voltage source for microcontrollers and other digital circuits.
  • Sensor power supply: Powers sensors and other sensitive analog components requiring a stable voltage reference.
  • Wireless communication devices: Integrated into wireless modules and devices to maintain stable power levels.
  • Industrial control systems: Incorporated in industrial automation and control equipment for reliable voltage regulation.

Features

  • Low dropout voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • High output voltage accuracy: Provides a precise and stable output voltage, crucial for sensitive electronic components.
  • Overcurrent protection: Protects the regulator and the connected circuitry from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and damage to the regulator in high-temperature conditions.
  • Small package size: Allows for compact designs and integration into space-constrained applications.

Benefits

  • Stable power supply: Ensures consistent performance of electronic devices by providing a stable voltage source.
  • Extended battery life: Minimizes power loss and extends the operating time of battery-powered devices.
  • Protection against voltage fluctuations: Protects sensitive electronic components from damage caused by voltage spikes or dips.
  • Reduced system cost: Integrates multiple protection features, reducing the need for external protection components.
  • Improved system reliability: Enhances the overall reliability and longevity of electronic systems.

Additional Details

The RH5RZ25CA-T1 typically operates with an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage of 2.5V. It features a low quiescent current, which contributes to energy efficiency. The regulator is available in a small SOT-23-5 package. It also features short-circuit protection and an enable pin for controlling the output. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3338 $58.4150
425+ $0.2740 $116.4500
655+ $0.2654 $173.8370
900+ $0.2569 $231.2100
1,165+ $0.2482 $289.1530
1,560+ $0.2226 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess