EN
  • EN
  • DE

AP432WG-7

Part No AP432WG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 20V
Output Current 200mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Current - Cathode 300μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 1017762-AP432WG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP432WG-7 CAD Model

Description

Product Overview: AP432WG-7 Voltage Reference from Diodes Incorporated

The AP432WG-7 is a high-performance adjustable precision shunt regulator designed by Diodes Incorporated. This component is engineered to provide a stable reference voltage, which is crucial for a variety of electronic applications. With its ability to adjust from 2.5V to 36V, it serves as a versatile solution for power supply regulation and can be used in numerous circuit designs.

This precision regulator boasts a low output noise, which is ideal for sensitive electronic equipment where a stable and noise-free voltage reference is critical. The AP432WG-7 also features a low dynamic output impedance, ensuring a stable voltage output even with varying load conditions. This attribute makes it exceptionally suitable for high-performance analog circuits.

Key Features

  • Adjustable Output Voltage: The AP432WG-7 provides an adjustable voltage range from 2.5V to 36V, allowing designers to tailor the output to their specific requirements.
  • Low Temperature Coefficient: With a low temperature coefficient, the device maintains a consistent voltage reference over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • High Precision: It offers excellent voltage precision, which is essential for maintaining the accuracy of the system it's integrated into.
  • Low Dynamic Output Impedance: The regulator's low dynamic output impedance contributes to a stable voltage supply, even with fluctuating loads.
  • Wide Operating Current Range: The AP432WG-7 operates over a broad current range, providing design flexibility and compatibility with a wide array of circuits.

Applications

  • Power Supply Regulation
  • Adjustable Power Supplies
  • Switching Power Supplies
  • Instrumentation Systems
  • Precision Data Systems

The AP432WG-7 is available in a small SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint, combined with its high performance and reliability, makes it an ideal voltage reference for both commercial and industrial applications.

With its robust design and flexible characteristics, the AP432WG-7 from Diodes Incorporated is a go-to component for designers looking to incorporate a reliable and precise voltage reference into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6393 $60.7335
225+ $0.5246 $118.0350
345+ $0.5082 $175.3290
470+ $0.4918 $231.1460
610+ $0.4754 $289.9940
815+ $0.4262 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess