EN
  • EN
  • DE

M1MA141KT1G

Part No M1MA141KT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 40V 100MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 35V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 100796-M1MA141KT1G
Ultra Librarian 3D Model Ultra Librarian M1MA141KT1G CAD Model

Description

The M1MA141KT1G is a cutting-edge switching diode from ON Semiconductor, renowned for its high efficiency and reliability. This diode is designed to meet the rigorous demands of modern electronic applications, providing fast switching speeds and low leakage currents. It's an ideal choice for high-speed switching applications in a wide range of electronic devices.

Key Features

  • Fast Switching Speed: The M1MA141KT1G boasts a rapid reverse recovery time, making it suitable for high-frequency operation and reducing losses in switching applications.
  • Low Leakage Current: With its low leakage current, this diode ensures minimal power loss and improved energy efficiency, which is crucial for battery-powered devices.
  • High Reliability: ON Semiconductor's commitment to quality means the M1MA141KT1G is built for durability and consistent performance, even under challenging conditions.
  • Surface Mount Package: The compact SOT-23 package allows for efficient use of PCB space and is designed for automated assembly processes, making it suitable for mass production.
  • Environmental Compliance: The M1MA141KT1G is RoHS compliant and free from environmentally harmful substances, reflecting ON Semiconductor's dedication to environmental sustainability.

Applications

The versatility of the M1MA141KT1G makes it an excellent choice for a variety of applications, including:

  • High-speed switching circuits
  • Power management systems
  • DC-DC converters
  • Charge and discharge circuits for capacitors
  • Signal processing
  • Consumer electronics

Specifications

Parameter Value Package SOT-23 Peak Reverse Voltage 80 V Continuous Forward Current 100 mA Reverse Recovery Time 4 ns Operating Temperature Range -55°C to +150°C

With its superior performance and ON Semiconductor's proven track record, the M1MA141KT1G is an excellent choice for designers looking for a reliable and efficient switching diode solution.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4209 $58.9260
335+ $0.3453 $115.6755
520+ $0.3346 $173.9920
715+ $0.3239 $231.5885
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess