EN
  • EN
  • DE

MAC08MT1

Part No MAC08MT1
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 800mA
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A at 60Hz
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 5mA
Configuration Single
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Part Number Series MAC08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809015-MAC08MT1
Ultra Librarian 3D Model Ultra Librarian MAC08MT1 CAD Model

Description

ON Semiconductor MAC08MT1 Triac

The MAC08MT1 is a robust triac device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This triac is specifically engineered to control AC power in a variety of applications, including motor control, industrial lighting, and heating. With its compact design and high-performance capabilities, the MAC08MT1 is an ideal choice for designs where efficient, reliable switching of electrical power is required.

Key Features

  • Current Rating: The MAC08MT1 can handle currents up to 8A, making it suitable for controlling moderately high power loads.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (Vdrm) of 600V, this triac can be used in applications with high voltage requirements.
  • Gate Trigger Voltage: It features a low gate trigger voltage (Vgt), which ensures that the triac can be easily triggered with a minimal control signal.
  • Gate Trigger Current: The device requires a low gate trigger current (Igt), reducing the power needed for switching and making it compatible with a wide range of drive circuits.
  • On-State Voltage Drop: A low on-state voltage drop (Vtm) helps to minimize power loss when the triac is conducting, enhancing overall efficiency.
  • Thermal Resistance: The MAC08MT1 has a junction-to-case thermal resistance that ensures reliable operation even at high temperatures.
  • Package: It comes in a TO-220 package, which is widely used and easily integrated into a variety of circuit designs.

Applications

The MAC08MT1 from ON Semiconductor is versatile and can be used in a multitude of applications that require controlled switching of AC power. Some common applications include:

  • AC motor speed control
  • Domestic and industrial lighting dimmers
  • Temperature controls for ovens and heaters
  • Solid-state relays
  • Power tools

In summary, the MAC08MT1 triac from ON Semiconductor is a reliable and efficient solution for designers looking to control AC power in various industrial and consumer applications. Its robust characteristics and easy integration make it a preferred choice for those seeking a high-quality, high-performance triac.

You May Also Be Interested in

Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5643 $50.7870
220+ $0.4631 $101.8820
335+ $0.4486 $150.2810
465+ $0.4341 $201.8565
600+ $0.4197 $251.8200
800+ $0.3762 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess