EN
  • EN
  • DE

MAC15A8G

Part No MAC15A8G
Manufacturer ON Semiconductor
Catalog Triacs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Gate Trigger Current 75 mA
Gate Trigger Voltage 2.5 V
Mounting Through Hole
Operating Temp Range -40C to 125C
Package Type TO-220AB
Packaging Bulk
Peak Surge on-state current (Max) 150 A
Peak Repeat Off Current 0.01
Repetitive Peak off-state volt 600 V
Pin Count 3 +Tab
Type TRIAC
Off-State Voltage 600 V
Operating Temperature Classification Automotive
On State Voltage(max) 1.6@21A V
Hold Current 40 mA
Rad Hardened No
Win Source Part Number 073220-MAC15A8G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAC15A8G CAD Model

Description

The MAC15A8G is a robust triac device engineered by ON Semiconductor, a leader in energy-efficient innovations. This state-of-the-art semiconductor is designed to provide bidirectional control of AC currents, making it an ideal component for a wide range of applications that require efficient power control. The MAC15A8G is part of ON Semiconductor's high-performance triac family, known for their reliability and versatility in handling various load conditions.

Key Features

  • High Blocking Voltage: With an off-state voltage of up to 800V, the MAC15A8G is suitable for high-voltage applications, providing a wide safety margin for devices operating in fluctuating power environments.
  • Current Rating: The triac can handle continuous on-state currents up to 15A, making it capable of controlling a variety of electrical loads, from motors to lighting systems.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) allows for easy triggering with simple gate drive circuits, enhancing the triac's compatibility with microcontrollers and other logic-level devices.
  • High Surge Capability: It can withstand surge currents, ensuring durability and longevity even under stressful conditions such as short circuits or power overloads.
  • Package: The MAC15A8G is available in a TO-220 package, which is widely used and recognized for its thermal and electrical performance.

Applications

The MAC15A8G triac is highly versatile and can be used in various applications, such as:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating control systems
  • Static switching relays
  • AC power control

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MAC15A8G is manufactured with rigorous standards, ensuring that each triac meets the company's criteria for performance and reliability. With its outstanding features, the MAC15A8G is an excellent choice for designers and engineers looking for a reliable triac that can efficiently manage AC power in a variety of circuit designs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2772 $63.8600
115+ $1.0480 $120.5200
175+ $1.0152 $177.6600
240+ $0.9826 $235.8240
305+ $0.9498 $289.6890
410+ $0.8515 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess