The MAC212-006 is a robust triac device designed and manufactured by ON Semiconductor, a renowned leader in power and signal management. This triac is part of the MAC series, known for its high performance in controlling AC power for a wide range of applications. The MAC212-006 is specifically engineered to provide effective solutions for AC switching and phase control applications, such as motor control, industrial and domestic lighting, heating, and static switching.
Key Features
- Peak Repetitive Off-State Voltage (Vdrm): The MAC212-006 offers a peak repetitive off-state voltage of 600V, which makes it suitable for applications requiring high voltage operation.
- On-State RMS Current (It(rms)): With a robust on-state RMS current of 12A, this triac can handle significant power levels, making it ideal for heavy-duty operations.
- Gate Trigger Current (Igt): The device has a low gate trigger current, which allows for easy triggering with minimal power.
- Gate Trigger Voltage (Vgt): It features a gate trigger voltage that ensures reliable triggering under various conditions.
- Operating Temperature Range: The MAC212-006 is designed to operate over a wide temperature range, ensuring reliability and performance stability in extreme conditions.
- Isolated Mounting Tab: The device comes with an isolated mounting tab, which provides ease of installation and enhances electrical isolation.
- Package: Encased in a standard TO-220 package, the MAC212-006 is compatible with various PCB layouts and is easy to integrate into a wide range of electronic circuits.
Applications
The MAC212-006 is versatile and can be used in various applications that require efficient AC power control. Its robust design makes it particularly suitable for:
- Motor speed controls
- Domestic and industrial lighting dimmers
- Temperature controls for ovens and heaters
- Solid-state relays
- AC power tools
With its combination of high voltage and current handling capabilities, along with its ease of triggering and wide operating temperature range, the MAC212-006 from ON Semiconductor stands out as a reliable choice for designers and engineers looking to improve their AC power control systems.