EN
  • EN
  • DE

MAC4DCN-1G

Part No MAC4DCN-1G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC 800V 4A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 75
Category Discrete Semiconductor Products
Family Triacs
Packaging Tube
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50 60Hz (Itsm) 40A @ 60Hz
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Mounting Style Through Hole
Package TO-251-3 Short Leads IPak TO-251AA
Manufacturer Device Package I-Pak
Catalog Standard Triacs
Win Source Part Number 073227-MAC4DCN-1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAC4DCN-1G CAD Model

Description

The MAC4DCN-1G is a robust triac device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This triac is specifically engineered to provide efficient and reliable AC load control. It is a highly versatile component suitable for a wide range of applications including home appliances, office machines, and industrial equipment.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM) of 400V, the MAC4DCN-1G is capable of handling high voltage applications, ensuring stability and reliability in the circuit.
  • On-State Current: The device offers a high RMS on-state current (IT(RMS)) of 4A, making it suitable for controlling moderate power loads.
  • Gate Trigger Current: It features a low gate trigger current (IGT) which allows for easy triggering with minimal power, enhancing its efficiency in various control systems.
  • Surge Current: The triac has a non-repetitive surge peak on-state current (ITSM) capability, which is beneficial for applications that experience short-duration high current demands.
  • Isolated Package: The MAC4DCN-1G is available in an isolated TO-220 package which provides electrical isolation from the mounting surface. This is a critical feature for safety and reliability.
  • Planar Glass Passivated Junctions: The triac incorporates planar glass passivated junctions which enhance its robustness and long-term reliability.

Applications

The MAC4DCN-1G triac is highly adaptable and can be used in a variety of applications such as:

  • Motor control for household appliances like washing machines and air conditioners
  • Lighting control systems, including dimmers and automated lighting solutions
  • Power tools requiring variable speed and power control
  • Industrial automation systems where precise AC power control is needed

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MAC4DCN-1G triac is built to meet rigorous standards, ensuring consistent performance and durability for the end-user. With its combination of features and ON Semiconductor's reputation for quality, this triac stands out as a reliable choice for designers and engineers looking to create efficient AC power control solutions.

You May Also Be Interested in

Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0744 $50.2200
1,640+ $0.0611 $100.2040
2,535+ $0.0592 $150.0720
3,495+ $0.0573 $200.2635
4,515+ $0.0554 $250.1310
6,040+ $0.0497 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess