EN
  • EN
  • DE

MAN3980A

Part No MAN3980A
Manufacturer ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description 0.300-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CC HRED RHDP .3"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Number of Characters 1
Parts Dimension 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) 2.5V (Maximum)
Current - Test 20mA
Millicandela Rating 1.9mcd
Wavelength - Peak 635nm
Power Dissipation (Maximum) 600mW
Manufacturer Package 10-DIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1211777-MAN3980A
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAN3980A CAD Model

Description

The MAN3980A from ON Semiconductor is a high-performance alphanumeric display module designed to deliver exceptional visibility and reliability for a wide range of applications. This device is part of ON Semiconductor's renowned display technology line, which combines innovative design with cutting-edge LED technology to provide users with a superior display solution.

Key Features

  • Display Type: The MAN3980A features a single-digit, 7-segment LED display that is capable of representing numbers, some letters, and a few special characters.
  • Character Size: With a character height of 0.3 inches, the display offers clear readability without occupying excessive space, making it ideal for compact devices.
  • Color: The high-intensity red color of the LEDs ensures that the display is easily readable even from a distance and in various lighting conditions.
  • Common Anode Configuration: This common anode display simplifies the connection process, as all the positive segments are tied together, requiring only one connection for the positive supply voltage.
  • Low Power Consumption: Designed for energy efficiency, the MAN3980A operates at a low power level, making it suitable for battery-powered devices or energy-conscious applications.
  • High Reliability: ON Semiconductor's commitment to quality means that the MAN3980A is built to last, with a robust design that can withstand the rigors of daily use.

Applications

The MAN3980A is versatile and can be used in various applications, including:

  • Consumer electronics
  • Instrumentation panels
  • Portable devices
  • Medical equipment
  • Industrial control systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor. This datasheet contains important information regarding the electrical characteristics, recommended operating conditions, and mechanical specifications necessary for proper integration of the MAN3980A into electronic systems.

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
Everlight Electronics Co Ltd
DISPLAY 7-SEG 0.2" SGL RED 10SMD
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP
Lowest to $4.5703
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Need more? Email Us
Kingbright
DISPLAY 7SEG 0.39" DBL RED 16DIP
Lowest to $5.2389
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Lowest to $4.8972
Broadcom Limited
DISPLAY 7SEG 0.51" SGL RED 10DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess