The MAX829EUK from ON Semiconductor is a highly efficient, compact, and reliable voltage regulator designed to deliver a fixed output voltage with high accuracy. This component is ideally suited for portable devices and applications where space is at a premium and power efficiency is paramount.
Key Features
- Output Voltage: The device provides a precise output voltage, ensuring stable operation for sensitive electronic circuits.
- Low Dropout: It features a low dropout voltage, making it effective for applications with a small difference between input and output voltages.
- High Efficiency: The MAX829EUK operates with high efficiency, which helps to prolong battery life in portable applications.
- Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
- Package: Available in a compact SOT-23 package, it occupies minimal board space and is suitable for high-density circuit designs.
Applications
The MAX829EUK is versatile and can be used in a variety of applications, including but not limited to:
- Battery-powered devices
- Handheld instruments
- Portable media players
- Wireless communication devices
- Power supply modules
Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Package Type |
SOT-23 |
| Operating Temperature Range |
-40°C to +85°C |
| Dropout Voltage |
Low |
| Efficiency |
High |
The MAX829EUK's combination of features makes it an excellent choice for designers looking for a dependable voltage regulator that meets the stringent requirements of modern electronic devices.