EN
  • EN
  • DE

M41T81SMY6

Part No M41T81SMY6
Manufacturer STMicroelectronics
Description Serial Access Real-Time Clock with Alarms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210579-M41T81SMY6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T81SMY6 CAD Model

Description

STMicroelectronics M41T81SMY6 Real-Time Clock

The M41T81SMY6 is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This highly integrated timekeeping device offers a wide range of features and is designed to provide precise time and date information for a variety of applications, including computers, industrial systems, consumer electronics, and embedded systems.

Featuring a serial I2C interface, the M41T81SMY6 allows easy integration into most microcontroller-based systems. Its low power consumption makes it an ideal choice for battery-powered devices, ensuring that timekeeping functions continue even when the main power supply is turned off. With a supply voltage range of 2.7V to 5.5V, it is versatile enough to be used in both 3V and 5V systems.

The M41T81SMY6 includes many useful timekeeping features such as:

  • Counters for seconds, minutes, hours, day, date, month, and year
  • Automatic leap year compensation up to the year 2099
  • Programmable alarm and interrupt function
  • Integrated oscillator stop detection, which indicates if the clock has stopped
  • Low battery detection circuitry

One of the key benefits of the M41T81SMY6 is its programmable alarm function, which can be set to a specific time and date, allowing for precise scheduling of events or wake-up signals in embedded systems. Additionally, the oscillator stop detection feature ensures data integrity by providing a flag when the timekeeping has been interrupted, which is critical for applications that require consistent and reliable time information.

STMicroelectronics has packaged the M41T81SMY6 in an 8-pin SOIC (Small Outline Integrated Circuit), making it compact and easy to incorporate into space-constrained designs. The RTC is also compliant with RoHS (Restriction of Hazardous Substances), ensuring it meets environmental standards for electronic components.

Overall, the M41T81SMY6 from STMicroelectronics is a robust and feature-rich real-time clock that provides an ideal timekeeping solution for a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8836 $58.8360
24+ $4.8279 $115.8696
38+ $4.6766 $177.7108
52+ $4.5253 $235.3156
66+ $4.3751 $288.7566
89+ $3.9224 $349.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess