EN
  • EN
  • DE

MBD330DWT1G

Part No MBD330DWT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE SCHOTTKY DUAL 30V SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - 2 Independent
Voltage - Peak Reverse (Max) 30V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Power Dissipation (Max) 120mW
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 022366-MBD330DWT1G
Ultra Librarian 3D Model Ultra Librarian MBD330DWT1G CAD Model

Description

ON Semiconductor MBD330DWT1G Dual Schottky Barrier Diode

The MBD330DWT1G from ON Semiconductor is a high-performance dual Schottky barrier diode, designed to offer efficient voltage rectification with minimal power loss. This component is particularly suitable for a wide range of applications, including high-frequency inverters, power supplies, and as a freewheeling diode in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The MBD330DWT1G boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing the power dissipation during operation.
  • High Surge Capability: It is capable of handling high surge currents, making it reliable for applications that experience transient overvoltages.
  • Fast Switching Speed: With its fast switching action, this diode is ideal for high-frequency applications, ensuring minimal switching losses and improved performance.
  • Dual Diode Configuration: The dual common cathode configuration allows for the device to be used in a compact space, making it easier to design into space-constrained applications.
  • Power Dissipation: It has a power dissipation of 500 mW, which helps in maintaining thermal stability under normal operating conditions.
  • Operating Junction Temperature: The diode operates within a junction temperature range of -55°C to +150°C, providing reliable performance across a broad range of ambient temperatures.

Package and Compliance

The MBD330DWT1G is housed in a SOT-363 package, which is not only compact but also offers excellent power density for its size. It is a lead-free and RoHS-compliant component, adhering to the latest environmental standards, which makes it suitable for use in eco-friendly products.

Applications

  • DC-DC Converters
  • Power Management Devices
  • Automotive Applications
  • Portable Devices
  • Switching Power Supplies
  • Reverse Battery Protection Circuits

The MBD330DWT1G is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient components for the modern electronics industry. Its robust design and versatile features make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45-1
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY BEAMLEAD, B42
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD,GB3
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY 7V 200MW SOD323
Lowest to $0.0786
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD, GB
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 200V 2.5W AXIAL
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY,SOLDERABLE,FC
Need more? Email Us
Infineon Technologies
BAR 64-04 E6327 Infineon Technologies PIN Diodes Silicon PIN Diode 150V 100mA datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2313 $50.8860
530+ $0.1898 $100.5940
820+ $0.1839 $150.7980
1,125+ $0.1779 $200.1375
1,455+ $0.1720 $250.2600
1,950+ $0.1542 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess