EN
  • EN
  • DE

SI3425DV

Part No SI3425DV
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189785-SI3425DV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3425DV CAD Model

Description

The SI3425DV is an N-Channel MOSFET manufactured by Vishay. This MOSFET is designed for switching applications requiring efficient performance and a compact footprint. It features low on-resistance (RDS(on)) and is suitable for various power management and load switching scenarios.

Applications:

  • DC-DC Converters
  • Load Switching in Portable Devices
  • Power Management in Battery-Powered Systems
  • Motor Control Applications
  • Backlighting Circuits

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Logic Level Gate Drive: Allows for easy interfacing with microcontrollers and other logic circuits.
  • TrenchFET® Technology: Provides high current and power handling capabilities.
  • Small Footprint: Ideal for space-constrained applications.
  • Halogen-Free: Compliant with environmental standards.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the interface to control circuits.
  • High Power Density: TrenchFET® technology allows for high current and power handling in a small package.
  • Reduced Size: Compact footprint allows for integration into smaller devices.
  • Environmentally Friendly: Halogen-free construction supports environmentally conscious designs.

The SI3425DV utilizes Vishay's advanced TrenchFET® power MOSFET technology, which contributes to its low on-resistance and high current handling capabilities. The logic-level gate drive simplifies the interface with microcontrollers and other logic circuits, reducing the complexity and cost of the drive circuitry. Its small footprint makes it suitable for use in portable devices and other applications where space is limited. The SI3425DV is surface mountable and designed for automated assembly processes. It's a reliable choice for various switching and power management applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess